CEN - EN ISO 6224

Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification

active, Most Current
Organization: CEN
Publication Date: 1 October 2011
Status: active
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses.

Three types of hose are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges:

- ambient temperatures: −10 °C to +60 °C;

- water temperature during operation: 0 °C to +60 °C.

NOTE At water temperatures above 23 °C and particularly above 40 °C, the maximum working pressure will be reduced.

These hoses are not intended to be used for conveyance of potable (drinking) water, for washing-machine inlets, as fire-fighting hoses, for special agricultural machines or as gardening hoses for the consumer market.

Document History

EN ISO 6224
October 1, 2011
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses. Three types of hose are specified according to their operating...
November 1, 2008
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification
A description is not available for this item.
May 1, 1997
Plastics Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification
A description is not available for this item.

References

Advertisement