DIN EN ISO 6224
Thermoplastics hoses, textile-reinforced, for general-purpose water applications - Specification (ISO 6224:2011)
| Organization: | DIN |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the requirements for general-purpose textile-reinforced thermoplastics water-discharge hoses.
Three types of hose are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges:
- ambient temperatures: −10 °C to +60 °C;
- water temperature during operation: 0 °C to +60 °C.
NOTE At water temperatures above 23 °C and particularly above 40 °C, the maximum working pressure will be reduced.
These hoses are not intended to be used for conveyance of potable (drinking) water, for washing-machine inlets, as fire-fighting hoses, for special agricultural machines or as gardening hoses for the consumer market.
Document History