ASTM International - ASTM A2-02(2020)

Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2020
Status: active
Page Count: 3
ICS Code (Steel profiles): 77.140.70
scope:

1.1 This specification covers carbon steel girder rails2 of three classes based on type or type and weight, and chemistry defined as follows and in Table 1.

1.1.1 Unless otherwise specified by the purchaser, girder-guard rails shall be Class A.

1.1.2 Plain and grooved-girder rails under 135 lb/yd (67.1 kg/m) in weight shall be specified by the purchaser as either Class A or Class B.

1.1.3 Plain and grooved-girder rails of 135 lb/yd in weight and heavier shall be Class C, unless otherwise specified.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification deals with carbon steel girder rails of plain, grooved, and guard types. Materials considered in this specification are grouped into three classes (Class A, B, and C) based on... View More

Document History

ASTM A2-02(2020)
March 1, 2020
Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types
1.1 This specification covers carbon steel girder rails2 of three classes based on type or type and weight, and chemistry defined as follows and in Table 1. 1.1.1 Unless otherwise specified by the...
March 1, 2014
Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types
1.1 This specification covers carbon steel girder rails2 of three classes based on type or type and weight, and chemistry defined as follows and in Table 1. 1.1.1 Unless otherwise specified by the...
March 1, 2008
Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types
This specification deals with carbon steel girder rails of plain, grooved, and guard types. Materials considered in this specification are grouped into three classes (Class A, B, and C) based on...
November 10, 2002
Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types
1.1 This specification covers carbon steel girder rails of three classes based on type or type and weight, and chemistry defined as follows and in Table 1: 1.1.1 Unless otherwise specified by the...
September 10, 1997
Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types
1.1 This specification covers carbon steel girder rails of three classes based on type or type and weight, and chemistry defined as follows and in Table 1: 1.1.1 Unless otherwise specified by the...
Advertisement