ASTM International - ASTM A2-02

Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2002
Status: inactive
Page Count: 3
ICS Code (Steel profiles): 77.140.70
scope:

1.1 This specification covers carbon steel girder rails of three classes based on type or type and weight, and chemistry defined as follows and in Table 1:

1.1.1 Unless otherwise specified by the purchaser, girder-guard rails shall be Class A.

1.1.2 Plain and grooved-girder rails under 135 lb/yd (67.1 kg/m) in weight shall be specified by the purchaser as either Class A or Class B.

1.1.3 Plain and grooved-girder rails of 135 lb/yd in weight and heavier shall be Class C, unless otherwise specified.

1.2 The values states in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

March 1, 2020
Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types
1.1 This specification covers carbon steel girder rails2 of three classes based on type or type and weight, and chemistry defined as follows and in Table 1. 1.1.1 Unless otherwise specified by the...
March 1, 2014
Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types
1.1 This specification covers carbon steel girder rails2 of three classes based on type or type and weight, and chemistry defined as follows and in Table 1. 1.1.1 Unless otherwise specified by the...
March 1, 2008
Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types
This specification deals with carbon steel girder rails of plain, grooved, and guard types. Materials considered in this specification are grouped into three classes (Class A, B, and C) based on...
ASTM A2-02
November 10, 2002
Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types
1.1 This specification covers carbon steel girder rails of three classes based on type or type and weight, and chemistry defined as follows and in Table 1: 1.1.1 Unless otherwise specified by the...
September 10, 1997
Standard Specification for Carbon Steel Girder Rails of Plain, Grooved, and Guard Types
1.1 This specification covers carbon steel girder rails of three classes based on type or type and weight, and chemistry defined as follows and in Table 1: 1.1.1 Unless otherwise specified by the...
Advertisement