ASTM International - ASTM F594-09(2020)

Standard Specification for Stainless Steel Nuts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2020
Status: inactive
Page Count: 8
ICS Code (Nuts): 21.060.20
significance And Use:

15.1 For the purposes of determining compliance with the specified limits for properties listed in this specification, an observed value or calculated value shall be rounded in accordance with... View More

scope:

1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications requiring general corrosion resistance.

1.2 Seven groups of stainless steel alloys are covered, including ten austenitic, two ferritic, four martensitic, and one precipitation hardening.

Group Alloys

A

Condition

B

   
1  304, 305, 304L
 384, 18-9LW, 302HQ

C

(CW)   cold worked

D

2  316, 316L (CW)   cold worked

D

3  321, 347 (CW)   cold worked

D

4  430

E

(CW)   cold worked

D

5  410

F

(H)   hardened and tempered
6  431 (H)   hardened and tempered
7  630 (AH)   aged hardened

1.3 Supplementary requirements of an optional nature are provided, applicable only when agreed upon by the manufacturer and the purchaser at the time of the inquiry and order.

1.4 Suitable bolts, hex cap screws, and studs for use with nuts included in this specification are covered by Specification F593. Unless otherwise specified, all bolts, hex cap screws, and studs used with these nuts shall conform to the requirements of Specification F593 and shall be of the same alloy group.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the requirements for stainless steel nuts in specified size, inclusive, in nominal diameter in a number of alloys in common use and intended for service applications... View More

Document History

September 1, 2024
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
November 1, 2022
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
ASTM F594-09(2020)
April 1, 2020
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
September 1, 2015
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
November 1, 2009
Standard Specification for Stainless Steel Nuts
This specification covers the requirements for stainless steel nuts in specified size, inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
November 1, 2009
Standard Specification for Stainless Steel Nuts
This specification covers the requirements for stainless steel nuts in specified size, inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
May 1, 2008
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
April 10, 2002
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in. in nominal diameter inclusive in a number of alloys in common use and intended for service applications...
April 10, 2002
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in. in nominal diameter inclusive in a number of alloys in common use and intended for service applications...
April 10, 2002
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in. in nominal diameter inclusive in a number of alloys in common use and intended for service applications...
April 10, 2002
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in. in nominal diameter inclusive in a number of alloys in common use and intended for service applications...
Advertisement