ASTM International - ASTM F594-98

Standard Specification for Stainless Steel Nuts

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 7
scope:

1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in. in nominal diameter inclusive in a number of alloys in common use and intended for service applications requiring general corrosion resistance.

1.2 Seven groups of stainless steel alloys are covered, including ten austenitic, two ferritic, four martensitic, and one precipitation hardening.

Group

AlloysA

ConditionB

1304, 305, 304L, 384, 18-9LW, 302HQ(CW) cold worked

D

2316, 316L (CW) cold worked
3321, 347 (CW) cold worked
4430 (CW) cold worked
5410(H) hardened and tempered
6431(H) hardened and tempered
7630 (AH) aged hardened

AUnless otherwise specified on the inquiry and order, the choice of an alloy from within a group shall be at the discretion of the fastener manufacturer (see 6.1 ).
BSee 4.2 for options.
CWhen approved by the purchaser, alloys 303, 303Se, or XM1 may be furnished.
DSizes 0.75 in. and larger may be hot worked and solution annealed.
EWhen approved by the purchaser, alloy 430F may be furnished.
FWhen approved by the purchaser, alloy 416 or 416Se may be furnished.

1.3 Supplementary requirements of an optional nature are provided, applicable only when agreed upon by the manufacturer and the purchaser at the time of the inquiry and order.

1.4 Suitable bolts, hex cap screws, and studs for use with nuts included in this specification are covered by Specification F 593. Unless otherwise specified, all bolts, hex cap screws, and studs used with these nuts shall conform to the requirements of Specification F 593 and shall be of the same alloy group.

Document History

September 1, 2024
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
November 1, 2022
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
April 1, 2020
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
September 1, 2015
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
November 1, 2009
Standard Specification for Stainless Steel Nuts
This specification covers the requirements for stainless steel nuts in specified size, inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
November 1, 2009
Standard Specification for Stainless Steel Nuts
This specification covers the requirements for stainless steel nuts in specified size, inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
May 1, 2008
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications...
ASTM F594-98
April 10, 2002
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in. in nominal diameter inclusive in a number of alloys in common use and intended for service applications...
April 10, 2002
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in. in nominal diameter inclusive in a number of alloys in common use and intended for service applications...
April 10, 2002
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in. in nominal diameter inclusive in a number of alloys in common use and intended for service applications...
April 10, 2002
Standard Specification for Stainless Steel Nuts
1.1 This specification covers the requirements for stainless steel nuts 0.25 to 1.50 in. in nominal diameter inclusive in a number of alloys in common use and intended for service applications...
Advertisement