NPFC - MIL-DTL-24694

VALVE, HYDRAULIC RELIEF, 1.5 - 35 BARS (22 - 500 POUNDS PER SQUARE INCH) CARTRIDGE TYPE, GENERAL SPECIFICATION FOR (METRIC)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 4 October 2011
Status: active
Page Count: 11
scope:

This specification covers the requirements for cartridge-type relief valves for use in hydraulic systems with a maximum operating pressure of 35 bars [500 pounds per square inch (lb/in²)].

intended Use:

The valves described in this specification are intended for use in hydraulic systems operating at a maximum set pressure of 35 bars (500 lb/in² differential) and requiring a range of reseat... View More

Document History

January 18, 2022
VALVE, HYDRAULIC RELIEF, 1.5 - 35 BARS (22 - 500 POUNDS PER SQUARE INCH) CARTRIDGE TYPE, GENERAL SPECIFICATION FOR
The valves described in this specification are intended for use in hydraulic systems operating at a maximum set pressure of 35 bars (500 lb/in² differential) and requiring a range of reseat and...
July 5, 2016
Valve, Hydraulic Relief, 1.5 - 35 Bars (22 - 500 Pounds Per Square Inch) Cartridge Type, General Specification (Metric)
A description is not available for this item.
MIL-DTL-24694
October 4, 2011
VALVE, HYDRAULIC RELIEF, 1.5 - 35 BARS (22 - 500 POUNDS PER SQUARE INCH) CARTRIDGE TYPE, GENERAL SPECIFICATION FOR (METRIC)
The valves described in this specification are intended for use in hydraulic systems operating at a maximum set pressure of 35 bars (500 lb/in² differential) and requiring a range of reseat and...
October 28, 1987
VALVE, HYDRAULIC RELIEF, 1.5 - 35 BARS (22 - 500 POUNDS PER SQUARE INCH) CARTRIDGE TYPE, GENERAL SPECIFICATION FOR (METRIC)
The valves described in this specification are intended for use in hydraulic systems operating at a maximum set pressure of 35 bars (500 lb/in2 differential). The valves have an operating temperature...

References

Advertisement