NPFC - MIL-V-24694
VALVE, HYDRAULIC RELIEF, 1.5 - 35 BARS (22 - 500 POUNDS PER SQUARE INCH) CARTRIDGE TYPE, GENERAL SPECIFICATION FOR (METRIC)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 28 October 1987 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This specification covers the requirements for cartridge-type relief valves for use in hydraulic systems with a maximum operating pressure of 35 bars (500 pounds per square inch (lb/in2)).
intended Use:
The valves described in this specification are intended for use in hydraulic systems operating at a maximum set pressure of 35 bars (500 lb/in2 differential). The valves have an... View More
Document History
January 18, 2022
VALVE, HYDRAULIC RELIEF, 1.5 - 35 BARS (22 - 500 POUNDS PER SQUARE INCH) CARTRIDGE TYPE, GENERAL SPECIFICATION FOR
The valves described in this specification are intended for use in hydraulic systems operating at a maximum set pressure of 35 bars (500 lb/in² differential) and requiring a range of reseat and...
July 5, 2016
Valve, Hydraulic Relief, 1.5 - 35 Bars (22 - 500 Pounds Per Square Inch) Cartridge Type, General Specification (Metric)
A description is not available for this item.
October 4, 2011
VALVE, HYDRAULIC RELIEF, 1.5 - 35 BARS (22 - 500 POUNDS PER SQUARE INCH) CARTRIDGE TYPE, GENERAL SPECIFICATION FOR (METRIC)
The valves described in this specification are intended for use in hydraulic systems operating at a maximum set pressure of 35 bars (500 lb/in² differential) and requiring a range of reseat and...
MIL-V-24694
October 28, 1987
VALVE, HYDRAULIC RELIEF, 1.5 - 35 BARS (22 - 500 POUNDS PER SQUARE INCH) CARTRIDGE TYPE, GENERAL SPECIFICATION FOR (METRIC)
The valves described in this specification are intended for use in hydraulic systems operating at a maximum set pressure of 35 bars (500 lb/in2 differential). The valves have an operating temperature...