DIN EN 3528

Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - 1750 MPa ≤ Rm ≤ 2000 MPa; German and English version FprEN 3528:2011

inactive
Organization: DIN
Publication Date: 1 January 2012
Status: inactive
Page Count: 18
ICS Code (Steels): 49.025.10

Document History

March 1, 2013
Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - 1 750 MPa ≤ Rm ≤ 2 000 MPa; German and English version EN 3528:2013
This standard specifies the requirements relating to: Steel X2NiCoMo18-8-5 (1.6359) Vacuum induction melted and vacuum arc remelted Solution treated and precipitation treated Bar a or D ≤ 150 mm...
DIN EN 3528
January 1, 2012
Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - 1750 MPa ≤ Rm ≤ 2000 MPa; German and English version FprEN 3528:2011
A description is not available for this item.
Advertisement