DIN EN 3528
Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - 1 750 MPa ≤ Rm ≤ 2 000 MPa; German and English version EN 3528:2013
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to:
Steel X2NiCoMo18-8-5 (1.6359)
Vacuum induction melted and vacuum arc remelted
Solution treated and precipitation treated
Bar
a or D ≤ 150 mm
1750 MPa ≤ Rm ≤ 2 000 MPa
for aerospace applications.
NOTE Other common designation:
UNS: K92890, Marage 250,
AECMA: FE-PA95,
ASD-STAN: FE-PM2701,
AIR: E-Z2NKD18,
BS: S 162.
Document History
DIN EN 3528
March 1, 2013
Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - 1 750 MPa ≤ Rm ≤ 2 000 MPa; German and English version EN 3528:2013
This standard specifies the requirements relating to:
Steel X2NiCoMo18-8-5 (1.6359)
Vacuum induction melted and vacuum arc remelted
Solution treated and precipitation treated
Bar
a or D ≤ 150 mm...
January 1, 2012
Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - 1750 MPa ≤ Rm ≤ 2000 MPa; German and English version FprEN 3528:2011
A description is not available for this item.