AENOR - UNE 21190

TEST FOR POWER CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES ABOVE 30 kV (Um=36 kV) UP TO 150 kV (Um=170 kV).

inactive
Organization: AENOR
Publication Date: 21 September 1992
Status: inactive
ICS Code (Cables): 29.060.20

Document History

September 12, 1994
TEST FOR POWER CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES ABOVE 30 KV (UM=36 KV) UP TO 150 KV (UM=170 KV).
A description is not available for this item.
November 23, 1993
TEST FOR POWER CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES ABOVE 30 kV (Um= 36 kV) UP TO 150 kV (Um= 170 kV).
A description is not available for this item.
UNE 21190
September 21, 1992
TEST FOR POWER CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES ABOVE 30 kV (Um=36 kV) UP TO 150 kV (Um=170 kV).
A description is not available for this item.

References

Advertisement