AENOR - UNE 21190/1M
TEST FOR POWER CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES ABOVE 30 KV (UM=36 KV) UP TO 150 KV (UM=170 KV).
inactive, Most Current
| Organization: | AENOR |
| Publication Date: | 12 September 1994 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
Document History
UNE 21190/1M
September 12, 1994
TEST FOR POWER CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES ABOVE 30 KV (UM=36 KV) UP TO 150 KV (UM=170 KV).
A description is not available for this item.
November 23, 1993
TEST FOR POWER CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES ABOVE 30 kV (Um= 36 kV) UP TO 150 kV (Um= 170 kV).
A description is not available for this item.
September 21, 1992
TEST FOR POWER CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES ABOVE 30 kV (Um=36 kV) UP TO 150 kV (Um=170 kV).
A description is not available for this item.