ASD-STAN - PREN 2888

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 600 MPa (at Ambient Temperature) / 425 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 30 July 1999
Status: active
Page Count: 7

Document History

PREN 2888
July 30, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 600 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
February 28, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 600 MPa (at Ambient Temperature) /425 Degrees C
A description is not available for this item.
January 1, 1988
Bolts, Hexagonal Normal Head, Coarse Tolerance Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 600 MPa/425 Degrees Celsius
A description is not available for this item.
Advertisement