ASD-STAN - PREN 2888
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 600 MPa (at Ambient Temperature) /425 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 28 February 1994 |
| Status: | inactive |
| Page Count: | 9 |
Document History
July 30, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 600 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
PREN 2888
February 28, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 600 MPa (at Ambient Temperature) /425 Degrees C
A description is not available for this item.
January 1, 1988
Bolts, Hexagonal Normal Head, Coarse Tolerance Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 600 MPa/425 Degrees Celsius
A description is not available for this item.