IETF RFC 5101

Specification of the IP Flow Information Export (IPFIX) Protocol for the Exchange of IP Traffic Flow Information

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 January 2008
Status: active
Page Count: 63
scope:

This document specifies the IP Flow Information Export (IPFIX) protocol that serves for transmitting IP Traffic Flow information over the network. In order to transmit IP Traffic Flow information from an Exporting Process to an information Collecting Process, a common representation of flow data and a standard means of communicating them is required. This document describes how the IPFIX Data and Template Records are carried over a number of transport protocols from an IPFIX Exporting Process to an IPFIX Collecting Process.

Document History

IETF RFC 5101
January 1, 2008
Specification of the IP Flow Information Export (IPFIX) Protocol for the Exchange of IP Traffic Flow Information
This document specifies the IP Flow Information Export (IPFIX) protocol that serves for transmitting IP Traffic Flow information over the network. In order to transmit IP Traffic Flow information...

References

Advertisement