IETF RFC 5610

Exporting Type Information for IP Flow Information Export (IPFIX) Information Elements

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 July 2009
Status: active
Page Count: 20
scope:

This document describes an extension to the IP Flow Information Export (IPFIX) protocol, which is used to represent and transmit data from IP flow measurement devices for collection, storage, and analysis, to allow the encoding of IPFIX Information Model properties within an IPFIX Message stream. This enables the export of extended type information for enterprise-specific Information Elements and the storage of such information within IPFIX Files, facilitating interoperability and reusability among a wide variety of applications and tools.

Document History

IETF RFC 5610
July 1, 2009
Exporting Type Information for IP Flow Information Export (IPFIX) Information Elements
This document describes an extension to the IP Flow Information Export (IPFIX) protocol, which is used to represent and transmit data from IP flow measurement devices for collection, storage, and...

References

Advertisement