AWS - B2.1-1-301:2018
Standard Welding Procedure Specification for Naval Applications (SWPS-N)
| Organization: | AWS |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Welding processes): | 25.160.10 |
| ISBN (print): | 978-0-87171-935-5 |
scope:
Scope. The data to support this Standard Welding Procedure Specification for Naval Applications (SWPS-N) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the auspices of the Welding Research Council. This SWPS-N is not valid using conditions and variables outside the ranges listed. The American Welding Society and Naval Sea Systems Command (NAVSEA) consider that this SWPS-N presents information for producing an acceptable weld using the conditions and variables listed. This procedure is intended to be used for groove and fillet welds. The user needs a significant knowledge of welding and accepts full responsibility for the performance of the weld and for providing the engineering capability, qualified personnel, and proper equipment to implement this SWPS-N
abstract:
This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 inch [3 mm] through1-1/2 inch [38 mm], using manual gas tungsten arc welding. It cites the... View More
Document History