AWS - D17.2/D17.2M:2019
Specification for Resistance Welding for Aerospace Applications
active
Buy Now
| Organization: | AWS |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
| ICS Code (Welding processes): | 25.160.10 |
| ISBN (print): | 978-0-87171-952-2 |
| ISBN (pdf): | 978-1-64322-020-8 |
scope:
1.1 Scope. This specification covers requirements for resistance spot and seam welding of the following metals and their alloys
abstract:
This specification provides the general resistance welding requirements for aerospace hardware. It includes, but is not limited to, resistance spot and resistance seam welding of aluminum,... View More
Document History
D17.2/D17.2M:2019
January 1, 2019
Specification for Resistance Welding for Aerospace Applications
This specification provides the general resistance welding requirements for aerospace hardware. It includes, but is not limited to, resistance spot and resistance seam welding of aluminum, magnesium,...