AENOR - UNE-EN ISO 13807

Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:1999, including Cor 1:2000)

inactive
Organization: AENOR
Publication Date: 4 November 2009
Status: inactive
Page Count: 12
ICS Code (Enamels): 25.220.50

Document History

September 13, 2023
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:2022)
A description is not available for this item.
UNE-EN ISO 13807
November 4, 2009
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:1999, including Cor 1:2000)
A description is not available for this item.
Advertisement