AENOR - UNE-EN ISO 13807

Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:2022)

active, Most Current
Organization: AENOR
Publication Date: 13 September 2023
Status: active
Page Count: 14
ICS Code (Enamels): 25.220.50

Document History

UNE-EN ISO 13807
September 13, 2023
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:2022)
A description is not available for this item.
November 4, 2009
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:1999, including Cor 1:2000)
A description is not available for this item.
Advertisement