AENOR - UNE-EN ISO 283-1

Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load. (ISO 283-1:2000)

inactive, Most Current
Organization: AENOR
Publication Date: 30 September 2001
Status: inactive
ICS Code (Components for conveyors): 53.040.20

Document History

UNE-EN ISO 283-1
September 30, 2001
Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load. (ISO 283-1:2000)
A description is not available for this item.

References

Advertisement