AENOR - UNE-EN ISO 283

Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2007)

inactive, Most Current
Organization: AENOR
Publication Date: 2 April 2008
Status: inactive
Page Count: 18
ICS Code (Components for conveyors): 53.040.20

Document History

UNE-EN ISO 283
April 2, 2008
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2007)
A description is not available for this item.
Advertisement