NPFC - MIL-M-38510/109

MICROCIRCUITS, LINEAR, PRECISION TIMERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 18 September 1980
Status: inactive
Page Count: 27
scope:

This specification covers the detail requirements for monolithic silicon, precision timers. Three product assurance classes and a choice of case outline and lead finish are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Precision timer 02 Precision timer, dual 03 Precision timer (ISOURCE = −60 mA)

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline (see MIL-M-38510, appendix C) C D-1 (14-lead, ¼" × ¾", dual-in-line package) G A-1 (8-lead can) P D-4 (8-lead, ¼" × ⅜", dual-in-line package)

Positive supply voltage - - - - - - - - - - - - - - - +18 Vdc Discharge current - - - - - - - - - - - - - - - - - - +200 mA Output sink current - - - - - - - - - - - - - - - - - +200 Output source current: Device types 01 and 02 - - - - - - - - - - - - - - −200 mA Device type 03 - - - - - - - - - - - - - - - - - - −60 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - 300°C Junction operating temperature - - - - - - - - - - - TJ = 175°c

Supply voltage range: Device types 01 and 03 - - - - - - - - - - - - - - +4.5 to +16.5 Vdc Device type 02 - - - - - - - - - - - - - - - - - - +5.0 to +15.0 Vdc 1/ Case operating temperature range - - - - - - - - - - −55°C to +125°C

Beneficial comments recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Case Maximum allowable Maximum Maximum outline Package power dissipation θ J-C θ J-A C 14-lead dual-in-line 400 mW at TC = 125°C 45°C/W 120°C/W G 8 lead oan 300 mW at TC = 125°C 40°C/W 150°C/W P 8-lead dual-in-line 370 mW at TC = 125°C 45°C/W 135°C/W

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

Microcircuits, Linear, Precision Timers, Monolithic Silicon
A description is not available for this item.
October 26, 2018
Microcircuits, Linear, Precision Timers, Monolithic Silicon
A description is not available for this item.
January 17, 2014
Microcircuits, Linear, Precision Timers, Monolithic Silicon
A description is not available for this item.
April 2, 2009
Microcircuits, Linear, Precision Timers, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, precision timers. Two product assurance classes and a choice of case outlines and lead finishes are provided and are...
May 28, 2004
MICROCIRCUITS, LINEAR, PRECISION TIMERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, precision timers. Two product assurance classes and a choice of case outlines and lead finishes are provided and are...
March 20, 2001
MICROCIRCUITS, LINEAR, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.
July 13, 1995
MICROCIRCUITS, LINEAR, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.
March 20, 1987
MICROCIRCUITS, LINEAR, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.
December 17, 1982
MICROCIRCUITS, LINEAR, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.
March 17, 1981
MICROCIRCUITS, LINEAR, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/109
September 18, 1980
MICROCIRCUITS, LINEAR, PRECISION TIMERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, precision timers. Three product assurance classes and a choice of case outline and lead finish are provided for each type and...
June 27, 1977
MICROCIRCUITS, LINEAR, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement