ASD-STAN - PREN 4631

Aerospace series Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De less than or equal to 200 mm 900 MPa less than or equal to Rm less than or equal to 1 050 MPa

inactive
Organization: ASD-STAN
Publication Date: 1 November 2011
Status: inactive
Page Count: 7
scope:

This standard specifies the requirements relating to:

Steel X4CrNiMo16-5-1 (1.4418)

Air melted

Hardened and tempered

Bar

De ≤ 200 mm

900 MPa ≤ Rm ≤ 1 050 MPa

for aerospace applications.

NOTE Other designation: Z 8 CND 17-04.

Only the chemical composition of this standard must be considered.

Document History

October 1, 2023
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Bars — De ≤ 200 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bars De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. NOTE...
February 1, 2020
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Bars — De ≤ 200 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bars De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. NOTE...
PREN 4631
November 1, 2011
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De less than or equal to 200 mm 900 MPa less than or equal to Rm less than or equal to 1 050 MPa
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. NOTE...
August 1, 2006
Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Bar De less than or equal to 200 mm 900 MPa less than or equal to Rm less than or equal to 1 050 MPa
A description is not available for this item.

References

Advertisement