ASD-STAN - PREN 4631

Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Bar De less than or equal to 200 mm 900 MPa less than or equal to Rm less than or equal to 1 050 MPa

inactive
Organization: ASD-STAN
Publication Date: 1 August 2006
Status: inactive
Page Count: 6

Document History

October 1, 2023
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Bars — De ≤ 200 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bars De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. NOTE...
February 1, 2020
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Bars — De ≤ 200 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bars De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. NOTE...
November 1, 2011
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De less than or equal to 200 mm 900 MPa less than or equal to Rm less than or equal to 1 050 MPa
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. NOTE...
PREN 4631
August 1, 2006
Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Bar De less than or equal to 200 mm 900 MPa less than or equal to Rm less than or equal to 1 050 MPa
A description is not available for this item.
Advertisement