ASTM International - ASTM A603-98(2014)

Standard Specification for Zinc-Coated Steel Structural Wire Rope

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2014
Status: inactive
Page Count: 6
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers zinc-coated steel structural wire rope, prestretched or nonprestretched for use where a high-strength, relatively flexible prefabricated zinc-coated multiple-wire tension member is desired as a component part of a structure.

1.2 The wire rope is furnished with Class A weight zinc-coated wires throughout. It can be furnished with Class B weight or Class C weight zinc-coated outer wires or Class B weight or Class C weight zinc-coated wires throughout where additional corrosion protection is required.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers zinc-coated steel structural wire rope, prestretched or nonprestretched for use where a high-strength, relatively flexible prefabricated zinc-coated multiple-wire tension... View More

Document History

November 1, 2019
Standard Specification for Metallic-Coated Steel Structural Wire Rope
1.1 This specification covers metallic-coated steel structural wire rope, prestretched or nonprestretched for use where a high-strength, relatively flexible prefabricated metallic-coated...
ASTM A603-98(2014)
August 1, 2014
Standard Specification for Zinc-Coated Steel Structural Wire Rope
1.1 This specification covers zinc-coated steel structural wire rope, prestretched or nonprestretched for use where a high-strength, relatively flexible prefabricated zinc-coated multiple-wire...
May 1, 2009
Standard Specification for Zinc-Coated Steel Structural Wire Rope
This specification covers zinc-coated steel structural wire rope, prestretched or nonprestretched for use where a high-strength, relatively flexible prefabricated zinc-coated multiple-wire tension...
April 10, 2003
Standard Specification for Zinc-Coated Steel Structural Wire Rope
This specification covers zinc-coated steel structural wire rope, prestretched or nonprestretched for use where a high-strength, relatively flexible prefabricated zinc-coated multiple-wire tension...
April 10, 1998
Standard Specification for Zinc-Coated Steel Structural Wire Rope
1.1 This specification covers zinc-coated steel structural wire rope, prestretched or nonprestretched for use where a high-strength, relatively flexible prefabricated zinc-coated multiple-wire...
Advertisement