CGA/GAS - CGA G-1.2

STANDARD FOR ACETYLENE METERING AND PIPING

active, Most Current
Buy Now
Organization: CGA/GAS
Publication Date: 1 January 2019
Status: active
Page Count: 48

Document History

CGA G-1.2
January 1, 2019
STANDARD FOR ACETYLENE METERING AND PIPING
A description is not available for this item.
January 1, 2012
ACETYLENE METERING AND PIPING
The scope of this publication is limited to a maximum working pressure of 400 psi (2760 kPa).1, 2 The data also covers acetylene of purity above 99.5% on a dry basis; no attempt has been made to...
January 1, 2006
Acetylene Metering and Piping
The scope of this publication is limited to a maximum working pressure of 400 psig (2,760 kPa).1, 2 The data also covers acetylene of purity above 99.5% on a dry basis; no attempt has been made to...
January 1, 2000
Acetylene Metering an Pipeline Transmission
A description is not available for this item.
January 1, 1961
Recommendations for Chemical Acetylene Metering
A description is not available for this item.

References

Advertisement