CGA - G-1.2
Acetylene Metering an Pipeline Transmission
inactive
| Organization: | CGA |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 41 |
Document History
January 1, 2019
STANDARD FOR ACETYLENE METERING AND PIPING
A description is not available for this item.
January 1, 2012
ACETYLENE METERING AND PIPING
The scope of this publication is limited to a maximum working pressure of 400 psi (2760 kPa).1, 2 The data also covers acetylene of purity above 99.5% on a dry basis; no attempt has been made to...
January 1, 2006
Acetylene Metering and Piping
The scope of this publication is limited to a maximum working pressure of 400 psig (2,760 kPa).1, 2 The data also covers acetylene of purity above 99.5% on a dry basis; no attempt has been made to...
G-1.2
January 1, 2000
Acetylene Metering an Pipeline Transmission
A description is not available for this item.
January 1, 1961
Recommendations for Chemical Acetylene Metering
A description is not available for this item.