CSA C22.2 NO 106

HRC-Miscellaneous fuses

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2005
Status: active
Page Count: 28
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This Standard applies to HRC non-renewable cartridge current-limiting fuses of the HRCI-MISC (Form I) type rated 600 A or less and 600 V ac or less, and to HRC non-renewable cartridge current-limiting fuses of the HRCII-MISC (Form II) type rated 1200 A or less and 600 V ac or less, that are intended to be used in accordance with the Canadian Electrical Code, Part I.

Document History

December 1, 2005
HRC-Miscellaneous fuses
This Standard applies to HRC non-renewable cartridge current-limiting fuses of the HRCI-MISC (Form I) type rated 600 A or less and 600 V ac or less, and to HRC non-renewable cartridge...
December 1, 2005
HRC-Miscellaneous fuses
This Standard applies to HRC non-renewable cartridge current-limiting fuses of the HRCI-MISC (Form I) type rated 600 A or less and 600 V ac or less, and to HRC non-renewable cartridge...
CSA C22.2 NO 106
January 1, 2005
HRC-Miscellaneous fuses
This Standard applies to HRC non-renewable cartridge current-limiting fuses of the HRCI-MISC (Form I) type rated 600 A or less and 600 V ac or less, and to HRC non-renewable cartridge...
January 1, 2005
HRC-Miscellaneous fuses
This Standard applies to HRC non-renewable cartridge current-limiting fuses of the HRCI-MISC (Form I) type rated 600 A or less and 600 V ac or less, and to HRC non-renewable cartridge...
January 1, 1992
HRC Fuses
This Standard applies to RC nonrenewable, cartridge, current— limiting fuses rated 6000 A or less and 600 V ac or less, intended to be used in accordance with the Rules of the Canadian Electrical...

References

Advertisement