CSA C22.2 NO 248.13
Low-Voltage Fuses — Part 13: Semiconductor Fuses
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2000 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive and high voltage as any voltage above 750 V. The National Electrical Code, NFPA 70-1996 , Section 710-2 defines high voltage as more than 600 V, nominal.
Document History
January 1, 2022
Low-voltage fuses — Part 13: Semiconductor fuses
This Part is intended to be read together with the Standard for Low-Voltage Fuses – Part 1: General Requirements, hereafter referred to as Part 1. The titles of the Clauses in this Part correspond to...
August 1, 2000
Low-Voltage Fuses – Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
August 1, 2000
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
August 1, 2000
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
August 1, 2000
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to serniconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 Vindusive...
August 1, 2000
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
CSA C22.2 NO 248.13
January 1, 2000
Low-Voltage Fuses — Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
January 1, 2000
Low-Voltage Fuses – Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
May 1, 1996
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, C22.1-94 defines low voltage as any voltage from 31 to 750 V...