CSA - CAN/CSA-C22.2 NO. 248.13-00

Low-Voltage Fuses – Part 13: Semiconductor Fuses

inactive
Organization: CSA
Publication Date: 1 August 2000
Status: inactive
Page Count: 40
scope:

This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.

Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive and high voltage as any voltage above 750 V. The National Electrical Code, NFPA 70-1996 , Section 710-2 defines high voltage as more than 600 V, nominal.

 

Document History

January 1, 2022
Low-voltage fuses — Part 13: Semiconductor fuses
This Part is intended to be read together with the Standard for Low-Voltage Fuses – Part 1: General Requirements, hereafter referred to as Part 1. The titles of the Clauses in this Part correspond to...
CAN/CSA-C22.2 NO. 248.13-00
August 1, 2000
Low-Voltage Fuses – Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional. Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
August 1, 2000
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional. Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional. Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
August 1, 2000
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to serniconductor fuses rated 2000 V ac or less. DC ratings are optional. Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 Vindusive...
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional. Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
January 1, 2000
Low-Voltage Fuses — Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional. Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
January 1, 2000
Low-Voltage Fuses – Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional. Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
May 1, 1996
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional. Note: The Canadian Electrical Code, Part I, C22.1-94 defines low voltage as any voltage from 31 to 750 V...
Advertisement