CSA - C22.2 NO. 248.13-00
Low-Voltage Fuses - Part 13: Semiconductor Fuses
inactive
| Organization: | CSA |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This Part applies to serniconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 Vindusive and high voltage as any voltage above 750 V. The National Electrical Code, NFPA 70-1996 , Section 710-2 defines high wbge as m than 600 V, nominal.
Document History
January 1, 2022
Low-voltage fuses — Part 13: Semiconductor fuses
This Part is intended to be read together with the Standard for Low-Voltage Fuses – Part 1: General Requirements, hereafter referred to as Part 1. The titles of the Clauses in this Part correspond to...
August 1, 2000
Low-Voltage Fuses – Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
August 1, 2000
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
August 1, 2000
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
C22.2 NO. 248.13-00
August 1, 2000
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to serniconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 Vindusive...
August 1, 2000
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
January 1, 2000
Low-Voltage Fuses — Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
January 1, 2000
Low-Voltage Fuses – Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, defines low voltage as any voltage from 31 to 750 V inclusive...
May 1, 1996
Low-Voltage Fuses - Part 13: Semiconductor Fuses
This Part applies to semiconductor fuses rated 2000 V ac or less. DC ratings are optional.
Note: The Canadian Electrical Code, Part I, C22.1-94 defines low voltage as any voltage from 31 to 750 V...