CSA C22.2 NO 24

Temperature-indicating and -regulating equipment

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2015
Status: active
Page Count: 114
scope:

This Standard applies to temperature-indicating and -regulating equipment* for voltages up to and including 600 V between conductors and intended for general household and industrial use in nonhazardous locations, in accordance with the Rules of the Canadian Electrical Code, Part I (CEC, Part I).

* For convenience, the shorter term "equipment" is sometimes used in this Standard.

This Standard applies to electrical control equipment for air conditioning, heating, lighting, cooling, refrigeration, cooking appliances, safety controls, and other similar appliance controls.

This Standard does not apply to dimmers and extra-low-voltage equipment other than safety controls and room thermostats with heat anticipators.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2021
Temperature-indicating and -regulating equipment
This Standard applies to temperature-indicating and -regulating equipment* for voltages up to and including 600 V between conductors and intended for general household and industrial use in...
CSA C22.2 NO 24
January 1, 2015
Temperature-indicating and -regulating equipment
This Standard applies to temperature-indicating and -regulating equipment* for voltages up to and including 600 V between conductors and intended for general household and industrial use in...
January 1, 2015
Temperature-indicating and -regulating equipment
This Standard applies to temperature-indicating and -regulating equipment* for voltages up to and including 600 V between conductors and intended for general household and industrial use in...
August 1, 2008
Temperature-Indicating and -Regulating Equipment
This Standard applies to temperature-indicating and regulating equipment(Footnote *) for voltages up to and including 600 V between conductors and intended for general household and industrial use in...
June 1, 1993
Temperature-Indicating and - Regulating Equipment
This Standard applies to temperature-indicating and -regulating equipment* for voltages up to and including 600 V between conductors and intended for general household and industrial use in...
January 1, 1993
Temperature-Indicating and -Regulating Equipment
This Standard applies to temperature-indicating and -regulating equipment* for voltages up to and including 600 V between conductors and intended for general household and industrial use in...
January 1, 1993
Temperature-Indicating and -Regulating Equipment
This Standard applies to temperature-indicating and regulating equipment(Footnote *) for voltages up to and including 600 V between conductors and intended for general household and industrial use in...
January 1, 1993
Temperature-Indicating and -Regulating Equipment
This Standard applies to temperature-indicating and -regulating equipment* for voltages up to and including 600 V between conductors and intended for general household and industrial use in...

References

Advertisement