CSA - C22.2 NO. 24:21
Temperature-indicating and -regulating equipment
| Organization: | CSA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 123 |
scope:
This Standard applies to temperature-indicati
* For convenience, the shorter term "equipment" is sometimes used in this Standard.
This Standard applies to electrical control equipment for air conditioning, heating, lighting, cooling, refrigeration, cooking appliances, safety controls, and other similar appliance controls.
This Standard does not apply to dimmers and extra-low-voltage equipment other than safety controls and room thermostats with heat anticipators.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History