ASTM International - ASTM F1120-87(2015)

Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: inactive
Page Count: 7
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the dimensional changes resulting from piping thermal expansion or contraction, as well as the movement of terminal equipment and supporting structures.

1.2 Additional or better features, over and above the minimum requirements set by this specification, are not prohibited by this specification.

1.3 The layout of many piping systems provides inherent flexibility through natural changes in direction so that any displacements produce primarily bending or torsional strains, within acceptable limits. Where the system lacks this inherent flexibility the designer should then consider adding flexibility through the use of metallic bellows-type expansion joints.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the... View More

Document History

July 1, 2024
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the...
December 1, 2019
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the...
ASTM F1120-87(2015)
May 1, 2015
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the...
May 1, 2010
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the...
November 1, 2004
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the...
April 10, 1998
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows type expansion joints used to absorb the...
Advertisement