ISO 9090

Gas tightness of equipment for gas welding and allied processes

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2019
Status: active
Page Count: 12
ICS Code (Welding equipment): 25.160.30
scope:

This document specifies the maximum external gas leakage rates which are acceptable for equipment used for welding, cutting and allied processes and provides the procedures of measurement.

It applies to individual components which are used in the gas supply to a blowpipe from the connecting point of the hose (outlet of the cylinder valve or connecting point to a gas supply plant). It does not apply to gas supply plant.

NOTE Specific requirements on the test method and conditions/procedure for measurement of the maximum external leakages can be given in individual standards, e.g. ISO 9012 for air-aspirated hand blowpipes. Concerning the method and the conditions to be applied, the individual standard takes precedence over this document. The maximum external leakages according to this document apply.

Document History

ISO 9090
October 1, 2019
Gas tightness of equipment for gas welding and allied processes
This document specifies the maximum external gas leakage rates which are acceptable for equipment used for welding, cutting and allied processes and provides the procedures of measurement. It...
January 1, 1989
Gas Tightness of Equipment for Gas Welding and Allied Processes
A description is not available for this item.

References

Advertisement