ISO 15615
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 April 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This International Standard establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. If does not cover the high-pressure piping, flexible hoses and the regulator.
NOTE The terms "upstream" and "downstream" refer to the normal direction of gas flow in the device.
Document History
October 1, 2022
Gas welding equipment — Acetylene manifold systems for welding, cutting and allied processes — Safety requirements in high-pressure devices
This document establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems up to 2,5 MPa (25 bar)1) as defined in ISO...
ISO 15615
April 15, 2013
Gas welding equipment - Acetylene manifold systems for welding, cutting and allied processes - Safety requirements in high-pressure devices
This International Standard establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems as defined in ISO 14114. If does...
April 15, 2002
Gas Welding Equipment - Acetylene Manifold Systems for Welding, Cutting and Allied Processes - Safety Requirements in High-Pressure Devices
A description is not available for this item.