ISO 8659
Thermoplastics valves — Fatigue strength — Test method
| Organization: | ISO |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Valves in general): | 23.060.01 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
scope:
This document specifies the endurance test necessary to confirm the ability of hand-operated plastics valves to withstand prolonged use, with repeated opening and closure. It does not specify the ability of valves to withstand adverse conditions, in particular those of chemically aggressive fluid media and/or environments, or excessive fluid velocities and cavitation.
NOTE Concerning the chemical aggression of the materials, a classification table is reported in ISO/TR 10358[1].
This document includes values of the parameters necessary for the proper performance of the endurance test, with the reservation that the parameters are different in particular product standards (see 5.1).
[1] ISO/TR 10358, Plastics pipes and fittings - Combined chemical-resistance classification table
Document History