ISO 9110-2

Hydraulic fluid power — Measurement techniques — Part 2: Measurement of average steady-state pressure in a closed conduit

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2020
Status: active
Page Count: 18
ICS Code (Fluid power systems in general): 23.100.01
scope:

This document establishes procedures for measuring the average steady-state pressure in a hydraulic fluid power conduit.

It is applicable to the measurement of average steady-state pressure in closed conduits with inside diameters greater than 3 mm, transmitting hydraulic fluid power with average fluid velocities less than 25 m/s and average steady-state static pressures less than 70 MPa.

It is not applicable to sensors which are flush mounted with, or an integral part of, the closed fluid conduit wall.

It provides the formulae for estimating the total uncertainty in a given pressure measurement.

Document History

ISO 9110-2
May 1, 2020
Hydraulic fluid power — Measurement techniques — Part 2: Measurement of average steady-state pressure in a closed conduit
This document establishes procedures for measuring the average steady-state pressure in a hydraulic fluid power conduit. It is applicable to the measurement of average steady-state pressure in...
January 1, 1990
Hydraulic Fluid Power - Measurement Techniques - Part 2: Measurement of Average Steady-State Pressure in a Closed Conduit
A description is not available for this item.

References

Advertisement