NEN-ISO 4548-5

Methods of test for full-flow lubricating oil filters for internal combustion engines - Part 5: Test for hydraulic pulse durability

active, Most Current
Organization: NEN
Publication Date: 1 April 2020
Status: active
Page Count: 20
ICS Code (Internal combustion engines): 27.020
scope:

This document specifies a method of testing the ability of full-flow lubricating oil filters manufactured with metal pressure vessel materials for internal combustion engines to withstand an internal pressure surge. Normally surges occur when an engine is started from cold, and cyclic internal pressure variations experienced during operation.

These tests are intended for application to spin-on type filters and detachable filters with disposable elements.

The tests can be applied to other filters, if thought applicable, by agreement between the filter manufacturer and the purchaser.

NOTE This test is not intended to replace simulated environmental testing (e.g. at very low temperatures). If such testing is required, it will be the subject of negotiation between the supplier and customer.

Document History

NEN-ISO 4548-5
April 1, 2020
Methods of test for full-flow lubricating oil filters for internal combustion engines - Part 5: Test for hydraulic pulse durability
This document specifies a method of testing the ability of full-flow lubricating oil filters manufactured with metal pressure vessel materials for internal combustion engines to withstand an internal...

References

Advertisement