IEC 60045-1
Steam turbines – Part 1: Specifications
| Organization: | IEC |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 150 |
| ICS Code (Gas and steam turbines. Steam engines): | 27.040 |
scope:
This part of IEC 60045 is applicable primarily to land-based horizontal steam turbines driving generators for electrical power services. Some of its provisions are relevant to turbines for other applications. Generator, gear box and other auxiliaries which are considered as a part of the system are also mentioned in this document. Detailed specifications for this equipment are not included in this document.
The purpose of this document is to make an intending purchaser aware of options and alternatives which it may wish to consider, and to enable it to state its technical requirements clearly to potential suppliers. Consequently, final technical requirements will be in accordance with an agreement between the purchaser and the supplier in the contract.
Document History