CENELEC - EN IEC 60034-3

Rotating electrical machines - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines and for synchronous compensators

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2020
Status: active
Page Count: 40
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034 applies to large three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Also included are synchronous Mvar compensators of the same output range connected to a grid for the purpose of exchanging reactive power.

This document supplements basic requirements for rotating machines given in IEC 60034-1.

Common requirements are specified together with specific requirements for air, hydrogen or liquid cooled synchronous generators or compensators.

This document also gives the precautions to be taken when using hydrogen cooled generators including:

• rotating exciters driven by synchronous generators;

• auxiliary equipment needed for operating the generators;

• parts of the building where hydrogen might accumulate.

These requirements also apply to a synchronous generator driven by both a steam turbine and a combustion gas turbine as part of a single shaft combined cycle unit.

These requirements do not apply to synchronous generators driven by water (hydraulic) turbines or wind turbines.

NOTE The precautions taken when using hydrogen are valid for all cases where hydrogen is used as a coolant.

Document History

EN IEC 60034-3
July 1, 2020
Rotating electrical machines - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines and for synchronous compensators
This part of IEC 60034 applies to large three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Also included are synchronous...
July 1, 2008
Rotating electrical machines Part 3: Specific requirements for cylindrical rotor synchronous machines
A description is not available for this item.
June 1, 2005
Rotating electrical machines Part 3: Specific requirements for cylindrical rotor synchronous machines
A description is not available for this item.
January 1, 1995
Rotating Electrical Machines - Part 3: Specific Requirements for Turbine-Type Synchronous Machines
A description is not available for this item.

References

Advertisement