AGMA 6002

Design Guide for Vehicle Spur and Helical Gears

active, Most Current
Buy Now
Organization: AGMA
Publication Date: 6 February 2020
Status: active
Page Count: 72
scope:

This standard provides information on the design of spur and helical vehicle power transmission gears. Included are considerations for design, material and heat treatment, lubrication, determination of load capacity, mounting features, and typical design problems.

In determining load capacity, the knowledge and judgment required to evaluate the various rating factors come from years of accumulated experience in designing, manufacturing, and operating gear units. This standard is intended for use by the experienced gear designer, capable of selecting reasonable values for the rating factors. It is not intended for use by the engineering public at large.

Vehicle gearing is defined as: "Steel drive line components of self-propelled, wheeled or non-wheeled vehicles; for transportation, recreational or industrial use. Propulsion of these vehicles should be a primary function of its power source, and its mobility not confined to the constraints of a closely defined area."

Document History

AGMA 6002
February 6, 2020
Design Guide for Vehicle Spur and Helical Gears
This standard provides information on the design of spur and helical vehicle power transmission gears. Included are considerations for design, material and heat treatment, lubrication, determination...
July 6, 2015
Design Guide for Vehicle Spur and Helical Gears
This standard provides the engineer, who is familiar with gear designing, a guide to sound design approaches for vehicle gear applications. Through this standard, the engineer is guided to selecting...
January 1, 1993
Design Guide for Vehicle Spur and Helical Gears
A description is not available for this item.
January 1, 1993
Design Guide for Vehicle Spur and Helical Gears
Use This standard provides information on the design of spur and helical vehicle power transmission gears. included are considerations for design, material and heat treatment, determination of load...
January 1, 1993
Design Guide for Vehicle Spur and Helical Gears
This standard provides information on the design of spur and helical vehicle power transmission gears. included are considerations for design, material and heat treatment, determination of load...

References

Advertisement