JSA - JIS A 4702

Doorsets

inactive
Buy Now
Organization: JSA
Publication Date: 22 June 2015
Status: inactive
Page Count: 33
ICS Code (Doors and windows): 91.060.50
scope:

This Standard specifies requirements for the manually operated swing and sliding doorsets (hereafter referred to as doorsets) to be installed mainly at the entryway through the exterior wall or the indoor partition wall of buildings. This Standard is not applicable to revolving doorsets.

Document History

February 22, 2021
Doorsets
This Japanese Industrial Standard specifies requirements for the manually operated swing and sliding doorsets (hereafter referred to as doorsets) to be installed mainly at the entryway through the...
JIS A 4702
June 22, 2015
Doorsets
This Standard specifies requirements for the manually operated swing and sliding doorsets (hereafter referred to as doorsets) to be installed mainly at the entryway through the exterior wall or the...
March 1, 1996
Doorsets
A description is not available for this item.

References

Advertisement