JSA - JIS G 3502

Piano wire rods

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 November 2019
Status: active
Page Count: 21
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steel bars and rods): 77.140.60
scope:

This Standard specifies requirements for piano wire rods (hereafter referred to as wire rods) to be used for the manufacture of piano wires, oil tempered steel wires, steel wires for prestressed concrete, steel wire strands for prestressed concrete, wire ropes, etc.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 16120-1:2017 Non-alloy steel wire rod for conversion to wire-Part 1: General requirements

ISO 16120-4:2017 Non-alloy steel wire rod for conversion to wire-Part 4: Specific requirements for wire rod for special applications (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS G 3502
November 20, 2019
Piano wire rods
This Standard specifies requirements for piano wire rods (hereafter referred to as wire rods) to be used for the manufacture of piano wires, oil tempered steel wires, steel wires for prestressed...
January 21, 2013
Piano wire rods
This Standard specifies piano wire rods (hereafter referred to as "wire rods") to be used for the manufacture of piano wires, oil tempered steel wires, steel wires for pre-stressed concrete, steel...
March 20, 2004
Piano wire rods
A description is not available for this item.
January 1, 1996
Piano Wire Rods Edition 1
A description is not available for this item.

References

Advertisement