JSA - JIS G 3502

Piano wire rods

inactive
Buy Now
Organization: JSA
Publication Date: 21 January 2013
Status: inactive
Page Count: 19
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steel bars and rods): 77.140.60
scope:

This Standard specifies piano wire rods (hereafter referred to as "wire rods") to be used for the manufacture of piano wires, oil tempered steel wires, steel wires for pre-stressed concrete, steel wire strands for pre-stressed concrete, wire ropes, etc.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 16120-1: 2011 Non-alloy steel wire rod for conversion to wirePart 1: General requirements

ISO 16120-4: 2011 Non-alloy steel wire rod for conversion to wirePart 4: Specific requirements for wire rod for special applications (Overall evaluation: MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

November 20, 2019
Piano wire rods
This Standard specifies requirements for piano wire rods (hereafter referred to as wire rods) to be used for the manufacture of piano wires, oil tempered steel wires, steel wires for prestressed...
JIS G 3502
January 21, 2013
Piano wire rods
This Standard specifies piano wire rods (hereafter referred to as "wire rods") to be used for the manufacture of piano wires, oil tempered steel wires, steel wires for pre-stressed concrete, steel...
March 20, 2004
Piano wire rods
A description is not available for this item.
January 1, 1996
Piano Wire Rods Edition 1
A description is not available for this item.

References

Advertisement