JSA - JIS G 3522
Piano Wires
| Organization: | JSA |
| Publication Date: | 20 February 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
This Standard specifies piano wires applicable to springs subjected to predominantly dynamic loading (hereafter referred to as "wires").
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 8458-1 :2002 Steel wire for mechanical springs-Part 1: General requirements
ISO 8458-2: 2002 Steel wire for mechanical springs-Part 2: Patented cold-drawn non-alloy steel wire (Overall evaluation: MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISOIIEC Guide 21-1.
Document History