GMNA - 9984272

Sealer - Pumpable, 300% Expandable, Weld-Through

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 March 2020
Status: active
Page Count: 4
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification details the requirements of a high bake, non-paintable, 300% expanding, fuel resistant, weld-through sealer capable of being pumped at ambient temperatures. The material is intended for use in the Body Shop to seal body joints against water, dust and air intrusion. The material must also have very even and controlled expansion characteristics to prevent gapping around the fuel filler pocket.

The material must be a smooth and homogeneous mixture free of air, lumps, unmixed particles and foreign materials. It must be capable of being dispensed with standard production pumping equipment.

The material must adhere to oily steel. It must have good weatherability and must not accelerate rusting of steel over which it is applied.

Symbols.

Not applicable.

Applicability.

Used in Body Shop to seal joints that are subsequently welded.

Remarks.

This approved body shop material is only approved for use on the metal substrates listed in this specification. This material is not approved for use on Aluminum substrates.

Document History

9984272
March 1, 2020
Sealer - Pumpable, 300% Expandable, Weld-Through
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
June 1, 2015
Sealer - Pumpable, 300% Expandable, Weld-Through
Material Description. This specification details the requirements of a high bake, non-paintable, 300% expanding, fuel resistant, weld-through sealer capable of being pumped at ambient temperatures....
June 1, 1997
Sealer - Pumpable, 300% Expandable, Weld-Through
1 SCOPE. This specification details the requirements of a high bake, nonpaintable, 300% expandable, weld-through sealer capable of being pumped at ambient temperatnres. The material is intended for...
October 1, 1995
Sealer - Pumpable, 300% Expandable, Weld-Through
A description is not available for this item.

References

Advertisement