JSA - JIS D 5301
Lead-Acid Starter Batteries
| Organization: | JSA |
| Publication Date: | 20 March 2019 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Electrical and electronic equipment. Control systems): | 43.060.50 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
This Standard is applicable to lead-acid batteries with a nominal voltage of 12 V (hereafter referred to as batteries), used for e.g. the starting of internal combustion engines, lighting, ignition of automobiles, etc. This Standard is not applicable to the valve-regulated lead-acid batteries and the lead-acid batteries used for the driving of rolling stock, two-wheeled vehicles, electric vehicles, etc.
NOTE 1 Automobiles, etc. mentioned above, to which this Standard is applicable, indicate industrial vehicles, construction vehicles, agricultural tractors and other vehicles for similar applications in addition to ordinary passenger vehicles.
NOTE 2 The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC/FDIS 60095-1:2018 Lead-acid starter batteries-Part 1: General requirements and methods of test
IEC 60095-2:2009 Lead-acid starter batteries-Part 2: Dimensions of batteries and dimensions and marking of terminals
IEC 60095-4:2008 Lead-acid starter batteries-Part 4: Dimensions of batteries for heavy vehicles (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History