JSA - JIS D 5306
Lead-acid batteries for vehicles with stop and start system
| Organization: | JSA |
| Publication Date: | 20 January 2021 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
This Standard specifies requirements for lead-acid batteries with a nominal voltage of 12 V, used for e.g. the starting of internal combustion engines, lighting and ignition of vehicles with stop and start system. This Standard is not applicable to valve regulated lead-acid batteries (VRLA batteries).
NOTE 1 Vehicles mentioned in this Standard refer to e.g. automobiles specified in JIS D 0101 and do not include commercial vehicles intended for business use such as delivery trucks, taxis, and buses.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60095-6 : 2019 Lead-acid starter batteries - Part 6 : Batteries for micro-cycle applications (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History